Amphenol Communications Solutions Hd-D Sub Housing, Plug, Db, 44Pos; No. Of Positions Amphenol Communications Solutions L777HRB44P

Description
HD-D SUB HOUSING, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Plug, Db, 44Pos; No. Of Positions Amphenol Communications Solutions - 01M2887 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Plug, Db, 44Pos; No. Of Positions Amphenol Communications Solutions
01M2887
Hd-D Sub Housing, Plug, Db, 44Pos; No. Of Positions Amphenol Communications Solutions 01M2887
HD-D SUB HOUSING, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

HD-D SUB HOUSING, PLUG, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M2887
Product Name Hd-D Sub Housing, Plug, Db, 44Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details