Amphenol Communications Solutions D-Sub Housing, Plug, Da, 26Pos; No. Of Positions Amphenol Communications Solutions L777HRA26P

Description
D-SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes
Description
D-SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, Da, 26Pos; No. Of Positions Amphenol Communications Solutions - 01M2882 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, Da, 26Pos; No. Of Positions Amphenol Communications Solutions
01M2882
D-Sub Housing, Plug, Da, 26Pos; No. Of Positions Amphenol Communications Solutions 01M2882
D-SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, DA, 26POS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:HR Series; Gender:Plug; Connector Body Material:SPCC Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M2882
Product Name D-Sub Housing, Plug, Da, 26Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details