D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777DFCH37P1BMNRM6
Dsub, Machined signal 7.5A, Right Angle
Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket With Boardlock /
| Amphenol Communications Solutions | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777DFCH37P1BMNRM6 | L777DFCH37P1BMNRM6 | 49X2526 |
| Product Name | D-Subminiature | D-Sub Connectors | Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.84Mm, Cnt Tail 0.6Mm, 37 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Threaded R... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector |