D-Subminiature Wire Wrap Cable, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 15 Position Plug, Bright Tin Shell with Grounding Dimples, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Dsub, Machined Pin 7.5A, Straight Wire W
Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 3.1mm (.122in) Clear Hole, Without Bracket&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777DFA15PF179 | L777DFA15PF179 | 01M2764 |
| Product Name | D-Subminiature Wire Wrap Cable | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6Mm (.378In), Turns=2, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 3.1Mm (.122In) Clear Hole, Without Brack... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |