Amphenol Commercial Products connector,d-sub,fixed machined contact,solder cup,9 socket contact receptacle L77-DE09S

Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,fixed machined contact,solder cup,9 socket contact receptacle - 70144898 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,fixed machined contact,solder cup,9 socket contact receptacle
70144898
connector,d-sub,fixed machined contact,solder cup,9 socket contact receptacle 70144898
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.

Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144898
Product Name connector,d-sub,fixed machined contact,solder cup,9 socket contact receptacle
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details