Amphenol Commercial Products connector,d-sub,pcb dip solder,.040 diapcb cont,9 socket contact receptacle L77-DE09S-V

Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".
Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,pcb dip solder,.040 diapcb cont,9 socket contact receptacle - 70144907 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,pcb dip solder,.040 diapcb cont,9 socket contact receptacle
70144907
connector,d-sub,pcb dip solder,.040 diapcb cont,9 socket contact receptacle 70144907
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".

Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Termination Contacts: Diameter — 0.040"; Length — 0.093".

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144907
Product Name connector,d-sub,pcb dip solder,.040 diapcb cont,9 socket contact receptacle
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 863093CBCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details