Amphenol Commercial Products connector,d-sub,machined contact,screw termination,9 socket contact receptacle L77-DE09S-ST

Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.
Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,machined contact,screw termination,9 socket contact receptacle - 70144838 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,machined contact,screw termination,9 socket contact receptacle
70144838
connector,d-sub,machined contact,screw termination,9 socket contact receptacle 70144838
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144838
Product Name connector,d-sub,machined contact,screw termination,9 socket contact receptacle
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details