Amphenol Commercial Products connector,d-sub,pcb dip solder,0.040 dia pcb cont,25 socket cont receptacle L77-DB25S-V

Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".
Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,pcb dip solder,0.040 dia pcb cont,25 socket cont receptacle - 70144909 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,pcb dip solder,0.040 dia pcb cont,25 socket cont receptacle
70144909
connector,d-sub,pcb dip solder,0.040 dia pcb cont,25 socket cont receptacle 70144909
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.040"; Length — 0.093".

Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Termination Contacts: Diameter — 0.040"; Length — 0.093".

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144909
Product Name connector,d-sub,pcb dip solder,0.040 dia pcb cont,25 socket cont receptacle
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products