Amphenol Commercial Products connector,d-sub,fixed machined contacts,solder cup,15 socket contact receptacle L77-DA15S

Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Datasheet
Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,fixed machined contacts,solder cup,15 socket contact receptacle - 70144899 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,fixed machined contacts,solder cup,15 socket contact receptacle
70144899
connector,d-sub,fixed machined contacts,solder cup,15 socket contact receptacle 70144899
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.

Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.

Supplier's Site
Connectors - L77-DA15S - ODG (Origin Data Global)
Shenzhen, China
Connectors
L77-DA15S
Connectors L77-DA15S
D-Sub Standard Connectors 15P RECPT SOLDER CUP FIXED MACHINED

D-Sub Standard Connectors 15P RECPT SOLDER CUP FIXED MACHINED

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 70144899 L77-DA15S
Product Name connector,d-sub,fixed machined contacts,solder cup,15 socket contact receptacle Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details