Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Termination Contacts: Diameter — 0.040"; Length — 0.093".
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70144903 |
| Product Name | connector,d-sub,pcb dip solder,.040 term diameter pin,9 pin contact plug |
| Connector Type | D-Sub Connector |