Amphenol Commercial Products connector,d-sub,pcb dip solder,0.024 dia pcb cont,25 pin contact plug L717-DB25P-U

Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.024"; Length — 0.124".
Description
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.024"; Length — 0.124".

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,pcb dip solder,0.024 dia pcb cont,25 pin contact plug - 70144922 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,pcb dip solder,0.024 dia pcb cont,25 pin contact plug
70144922
connector,d-sub,pcb dip solder,0.024 dia pcb cont,25 pin contact plug 70144922
Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A. Termination Contacts: Diameter — 0.024"; Length — 0.124".

Conforms to NFC 93-425, EIA standard RS-232-C — RS-449. Two-piece black thermoplastic insulator. UL94 V0 rated. Nonremovable contacts. Shell: Steel, tin plated. Contacts: Screw machined (male brass). Plating: Gold over nickel. Normal Voltage: 300 V RMS 50 Hz at a current rating of 7.5 A.
Termination Contacts: Diameter — 0.024"; Length — 0.124".

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144922
Product Name connector,d-sub,pcb dip solder,0.024 dia pcb cont,25 pin contact plug
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2221860-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub, D-Shaped Connector Jackscrews - 36-7262-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details