Amphenol Commercial Products connector,d-subminiature,machined contact,screw termination,25 pin contact plug L717-DB25P-ST

Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.
Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Suppliers

Company
Product
Description
Supplier Links
connector,d-subminiature,machined contact,screw termination,25 pin contact plug - 70144837 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-subminiature,machined contact,screw termination,25 pin contact plug
70144837
connector,d-subminiature,machined contact,screw termination,25 pin contact plug 70144837
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144837
Product Name connector,d-subminiature,machined contact,screw termination,25 pin contact plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details