Amphenol Communications Solutions Hd-D Sub Connector, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17MHDM25+L717HDB44P

Description
HD-D SUB CONNECTOR, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4172 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4172
Hd-D Sub Connector, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4172
HD-D SUB CONNECTOR, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

HD-D SUB CONNECTOR, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4172
Product Name Hd-D Sub Connector, Plug, 44Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details