Amphenol Communications Solutions Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17MHDM15+L717HDA26P

Description
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4168
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4168
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4168
Product Name Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Subminiature - 10141449-15PD4XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
D-Shaped Connectors - 1-1589948-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers