Amphenol Communications Solutions D Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Amphenol Communications Solutions L17MHDM09+L77DE09SST

Description
D SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Amphenol Communications Solutions - 74AC1245 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Amphenol Communications Solutions
74AC1245
D Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Amphenol Communications Solutions 74AC1245
D SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 9POS, SCREW; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1245
Product Name D Sub Connector, Rcpt, 9Pos, Screw; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub Accessories - 86553141TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details