Amphenol Corporation D - SUB, D - SHAPED connectors - L17HTNCGSOL2RM84CALC L17HTNCGSOL2RM84CALC

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 778117-L17HTNCGSOL2R M84CALC Series: HT Packaging: Tray Number of Positions: 37 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 150°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 600V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Mating Side, Female Screwlock (M3) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: L17 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 778117-L17HTNCGSOL2R M84CALC Series: HT Packaging: Tray Number of Positions: 37 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 150°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 600V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Mating Side, Female Screwlock (M3) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: L17 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - L17HTNCGSOL2RM84CALC - 778117-L17HTNCGSOL2RM84CALC - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - L17HTNCGSOL2RM84CALC
778117-L17HTNCGSOL2RM84CALC
D - SUB, D - SHAPED connectors - L17HTNCGSOL2RM84CALC 778117-L17HTNCGSOL2RM84CALC
Manufacturer: Amphenol Commercial Products Win Source Part Number: 778117-L17HTNCGSOL2R M84CALC Series: HT Packaging: Tray Number of Positions: 37 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 150°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 600V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Mating Side, Female Screwlock (M3) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: L17 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 778117-L17HTNCGSOL2RM84CALC
Series: HT
Packaging: Tray
Number of Positions: 37
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 150°C
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 600V
Current Rating: 5A
Housing Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Flange Feature: Mating Side, Female Screwlock (M3)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 4 (DC, C)
Family Name: L17
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 438-L17HTNCGSOL2RM84CALC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-L17HTNCGSOL2RM84CALC
Electronic Connector 438-L17HTNCGSOL2RM84CALC
D-Sub Standard Connectors D-SUB Product overview: L17HTNCGSOL2RM84CALC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L17HTNCGSOL2RM84 CALC can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors D-SUB Product overview: L17HTNCGSOL2RM84CALC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L17HTNCGSOL2RM84CALC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 778117-L17HTNCGSOL2RM84CALC 438-L17HTNCGSOL2RM84CALC
Product Name D - SUB, D - SHAPED connectors - L17HTNCGSOL2RM84CALC Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8719A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details