Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions L17DTZK09KFMT

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions - 49X1181 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions
49X1181
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions 49X1181
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49X1181
Product Name D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details