Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions L17DTZK09K

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions - 12AC7679 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions
12AC7679
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions 12AC7679
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:DTZK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12AC7679
Product Name D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details