Amphenol Communications Solutions Hd D-Sub Hood, 180Deg, Size Da, Plastic; Product Range Amphenol Communications Solutions L17DPPK15JS

Description
HD D-SUB HOOD, 180DEG, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
HD D-SUB HOOD, 180DEG, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HD D-Sub Hood, part number 99K7837, is designed for use with D-subminiature connectors, specifically in size DA. This hood features a 180-degree cable exit angle and is constructed from thermoplastic material, ensuring durability and compliance with RoHS standards. It is suitable for applications requiring reliable cable management and protection for D-sub connectors. The product is part of the Amphenol Communications Solutions range, known for its variety of connector styles and accessories. This hood can be a practical choice for engineers looking to enhance the performance and longevity of their D-sub connections.

Datasheet Summary
Powered by GS/AI

The HD D-Sub Hood, part number 99K7837, is designed for use with D-subminiature connectors, specifically in size DA. This hood features a 180-degree cable exit angle and is constructed from thermoplastic material, ensuring durability and compliance with RoHS standards. It is suitable for applications requiring reliable cable management and protection for D-sub connectors. The product is part of the Amphenol Communications Solutions range, known for its variety of connector styles and accessories. This hood can be a practical choice for engineers looking to enhance the performance and longevity of their D-sub connections.

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Hood, 180Deg, Size Da, Plastic; Product Range Amphenol Communications Solutions - 99K7837 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Hood, 180Deg, Size Da, Plastic; Product Range Amphenol Communications Solutions
99K7837
Hd D-Sub Hood, 180Deg, Size Da, Plastic; Product Range Amphenol Communications Solutions 99K7837
HD D-SUB HOOD, 180DEG, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

HD D-SUB HOOD, 180DEG, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K7837
Product Name Hd D-Sub Hood, 180Deg, Size Da, Plastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details