Amphenol Communications Solutions D Sub Back Shell, 180Deg, Size De; Product Range Amphenol Communications Solutions L17DPPK09JS

Description
D SUB BACK SHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De; Product Range Amphenol Communications Solutions - 12AC6521 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De; Product Range Amphenol Communications Solutions
12AC6521
D Sub Back Shell, 180Deg, Size De; Product Range Amphenol Communications Solutions 12AC6521
D SUB BACK SHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
D Sub Back Shell, Size De, 180Deg; Product Range Amphenol Communications Solutions - 99K7835 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size De, 180Deg; Product Range Amphenol Communications Solutions
99K7835
D Sub Back Shell, Size De, 180Deg; Product Range Amphenol Communications Solutions 99K7835
D SUB BACK SHELL, SIZE DE, 180DEG; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DE, 180DEG; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12AC6521
Product Name D Sub Back Shell, 180Deg, Size De; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details