Amphenol Industrial 50Ohm Memory IC and Storage Component L17DM537405

Description
D-Subminiature Straight Shielded Coax Contact Pin 0.38m(15 in) Gold Signal Pin Flash Gold Shield Cable 58 C/U 50Ohm Inner Solder cup/ Crimp Ferrule Product overview: L17DM537405 from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50Ohm, Memory IC and Storage Component, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-L17DM537405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Subminiature Straight Shielded Coax Contact Pin 0.38m(15 in) Gold Signal Pin Flash Gold Shield Cable 58 C/U 50Ohm Inner Solder cup/ Crimp Ferrule Product overview: L17DM537405 from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50Ohm, Memory IC and Storage Component, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-L17DM537405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50Ohm Memory IC and Storage Component - 332-L17DM537405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50Ohm Memory IC and Storage Component
332-L17DM537405
50Ohm Memory IC and Storage Component 332-L17DM537405
D-Subminiature Straight Shielded Coax Contact Pin 0.38m(15 in) Gold Signal Pin Flash Gold Shield Cable 58 C/U 50Ohm Inner Solder cup/ Crimp Ferrule Product overview: L17DM537405 from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50Ohm, Memory IC and Storage Component, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-L17DM537405 can be used for catalog matching and distributor lookup.

D-Subminiature Straight Shielded Coax Contact Pin 0.38m(15 in) Gold Signal Pin Flash Gold Shield Cable 58 C/U 50Ohm Inner Solder cup/ Crimp Ferrule Product overview: L17DM537405 from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50Ohm, Memory IC and Storage Component, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-L17DM537405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 332-L17DM537405
Product Name 50Ohm Memory IC and Storage Component
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 961.313 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details