Amphenol Communications Solutions Dust Cover, Steel; Accessory Type Amphenol Communications Solutions L17D4K63110

Description
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions - 99K7902 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions
99K7902
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions 99K7902
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes

DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Plugs; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 99K7902
Product Name Dust Cover, Steel; Accessory Type Amphenol Communications Solutions
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
Circular Connector Backshells - 2855420 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7480 inch (19 mm)
Length 1.34 inch (34 mm)
View Details
BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details