Amphenol Communications Solutions Dust Cover, Steel; Accessory Type Amphenol Communications Solutions L17D4K63010

Description
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Receptacles; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Receptacles; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions - 99K7892 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions
99K7892
Dust Cover, Steel; Accessory Type Amphenol Communications Solutions 99K7892
DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Receptacles; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes

DUST COVER, STEEL; Accessory Type:Dust Cover; For Use With:9 Pos. Standard & 15 Pos. High Density D Sub Receptacles; Connector Body Material:Steel Body; Product Range:-; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 99K7892
Product Name Dust Cover, Steel; Accessory Type Amphenol Communications Solutions
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9540800 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.08 inch (27.5 mm)
View Details
D Sub Backshells - 339909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details