Amphenol Communications Solutions D Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17D45ZK25+L77SDB25S

Description
D SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D45ZK Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D45ZK Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4159 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4159
D Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4159
D SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D45ZK Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D45ZK Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4159
Product Name D Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data