Amphenol Corporation D Sub Connector Housing, Rr Series, D Sub, E, Receptacle, 9, Metal Body Rohs Compliant Amphenol L177RRE09S

Description
D Sub Connector Housing, RR Series, D Sub, E, Receptacle, 9, Metal Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, RR Series, D Sub, E, Receptacle, 9, Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Rr Series, D Sub, E, Receptacle, 9, Metal Body Rohs Compliant Amphenol - 20X0175 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Rr Series, D Sub, E, Receptacle, 9, Metal Body Rohs Compliant Amphenol
20X0175
D Sub Connector Housing, Rr Series, D Sub, E, Receptacle, 9, Metal Body Rohs Compliant Amphenol 20X0175
D Sub Connector Housing, RR Series, D Sub, E, Receptacle, 9, Metal Body RoHS Compliant: Yes

D Sub Connector Housing, RR Series, D Sub, E, Receptacle, 9, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amphenol Communications Solutions - 01M0374 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amphenol Communications Solutions
01M0374
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amphenol Communications Solutions 01M0374
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 20X0175 01M0374
Product Name D Sub Connector Housing, Rr Series, D Sub, E, Receptacle, 9, Metal Body Rohs Compliant Amphenol D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amphenol Communications Solutions
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details