Amphenol Communications Solutions D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions L177RRC37S

Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions - 01M0364 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions
01M0364
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions 01M0364
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Rcpt, 37Pos, Dc, Metal Rohs Compliant Amphenol Communications Solutions - 69AH0677 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 37Pos, Dc, Metal Rohs Compliant Amphenol Communications Solutions
69AH0677
D-Sub Housing, Rcpt, 37Pos, Dc, Metal Rohs Compliant Amphenol Communications Solutions 69AH0677
D-SUB HOUSING, RCPT, 37POS, DC, METAL ROHS COMPLIANT: YES

D-SUB HOUSING, RCPT, 37POS, DC, METAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 01M0364 69AH0677
Product Name D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions D-Sub Housing, Rcpt, 37Pos, Dc, Metal Rohs Compliant Amphenol Communications Solutions
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details