Amphenol Communications Solutions D-Sub Housing, Rcpt, De, 15Pos; No. Of Positions Amphenol Communications Solutions L177HRE15S

Description
D-SUB HOUSING, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes
Description
D-SUB HOUSING, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, De, 15Pos; No. Of Positions Amphenol Communications Solutions - 01M0349 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, De, 15Pos; No. Of Positions Amphenol Communications Solutions
01M0349
D-Sub Housing, Rcpt, De, 15Pos; No. Of Positions Amphenol Communications Solutions 01M0349
D-SUB HOUSING, RCPT, DE, 15POS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

D-SUB HOUSING, RCPT, DE, 15POS; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M0349
Product Name D-Sub Housing, Rcpt, De, 15Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details