Amphenol Communications Solutions Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Communications Solutions L177HRC62S

Description
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Communications Solutions - 01M0339 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Communications Solutions
01M0339
Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Communications Solutions 01M0339
HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

HD-D SUB HOUSING, RCPT, DC, 62POS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M0339
Product Name Hd-D Sub Housing, Rcpt, Dc, 62Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details