Amphenol Communications Solutions Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amphenol Communications Solutions L177HRB44S

Description
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes
Description
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amphenol Communications Solutions - 01M0334 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amphenol Communications Solutions
01M0334
Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amphenol Communications Solutions 01M0334
HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

HD-D SUB HOUSING, RCPT, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:HR Series; Gender:Receptacle; Connector Body Material:SPCC Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M0334
Product Name Hd-D Sub Housing, Rcpt, Db, 44Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details