Amphenol Communications Solutions D-Sub Hood, 180Deg, 15Pos, Steel; Product Range Amphenol Communications Solutions L17158806

Description
D-SUB HOOD, 180DEG, 15POS, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D-SUB HOOD, 180DEG, 15POS, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180Deg, 15Pos, Steel; Product Range Amphenol Communications Solutions - 01M0154 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180Deg, 15Pos, Steel; Product Range Amphenol Communications Solutions
01M0154
D-Sub Hood, 180Deg, 15Pos, Steel; Product Range Amphenol Communications Solutions 01M0154
D-SUB HOOD, 180DEG, 15POS, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB HOOD, 180DEG, 15POS, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M0154
Product Name D-Sub Hood, 180Deg, 15Pos, Steel; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details