Amphenol Communications Solutions D-Sub L117DEFRB09P

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L117DEFRB09P.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L117DEFRB09P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L117DEFRB09P.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L117DEFRB09P.

Supplier's Site Datasheet
D-Sub Connectors - L117DEFRB09P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L117DEFRB09P
D-Sub Connectors L117DEFRB09P
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7611 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7611
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7611
D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L117DEFRB09P L117DEFRB09P L117DEFRB09P 99K7611
Product Name D-Sub D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C009PAJ121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Connector Backshell - 863012A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
STAMPED PIN D-SubMINIATURE - 6E17SC037SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details