Amphenol Corporation D-Sub L117DEFRA09S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L117DEFRA09S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L117DEFRA09S-ND
D-Sub Connector Assemblies L117DEFRA09S-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L117DEFRA09S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L117DEFRA09S
D-Sub Connectors L117DEFRA09S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Rcpt, 9Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions - 99K7606 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions
99K7606
D Sub Conn, Rcpt, 9Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions 99K7606
D SUB CONN, RCPT, 9POS, IDC/IDT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, IDC/IDT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L117DEFRA09S L117DEFRA09S-ND L117DEFRA09S L117DEFRA09S 99K7606
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, 9Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data