Amphenol Corporation D-Sub L117DEFRA09P

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09P

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DEFRA09P

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - L117DEFRA09P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
L117DEFRA09P
Connectors Board to Board, PCB Mt Pin Hders & Recept L117DEFRA09P
DSUB, STAMPED SIGNAL 3A,

DSUB, STAMPED SIGNAL 3A,

Buy Now
D-Sub Connector Assemblies - L117DEFRA09P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L117DEFRA09P-ND
D-Sub Connector Assemblies L117DEFRA09P-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L117DEFRA09P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L117DEFRA09P
D-Sub Connectors L117DEFRA09P
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, De, 9Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions - 69AH0652 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions
69AH0652
D Sub Conn, Plug, De, 9Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions 69AH0652
D SUB CONN, PLUG, DE, 9POS, IDC / IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, IDC / IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L117DEFRA09P L117DEFRA09P L117DEFRA09P-ND L117DEFRA09P L117DEFRA09P 69AH0652
Product Name D-Sub Connectors Board to Board, PCB Mt Pin Hders & Recept D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector Board to Board Connector; D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details