D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DCFRA37S
Dsub, Stamped Signal 3A, Straight IDC Fl
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.38µm (15µ in) Gold, 3.05mm (.120in) Clear Hole / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L117DCFRA37S | L117DCFRA37S | L117DCFRA37S-ND | 99K7586 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Idc Flat Ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Flat Ribbon Cable | |||
| Voltage Rating | 250 volts | 250 volts |