D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DBFRB25S
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight IDC Fl
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 25 Socket, 0.38µm (15µ in) Gold, 3.05mm (.120in) Clear Hole / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L117DBFRB25S | L117DBFRB25S-ND | L117DBFRB25S | 99K7572 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Idc Flat Ribbon, All Plastic Shell, 25 Socket, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Flat Ribbon Cable | |||
| Voltage Rating | 250 volts | 250 volts |