Amphenol Corporation D-Sub L117DBFRA25S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DBFRA25S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DBFRA25S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DBFRA25S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DBFRA25S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L117DBFRA25S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L117DBFRA25S-ND
D-Sub Connector Assemblies L117DBFRA25S-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L117DBFRA25S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L117DBFRA25S
D-Sub Connectors L117DBFRA25S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
D Sub Conn, Rcpt, Db, 25Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions - 69AH0651 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions
69AH0651
D Sub Conn, Rcpt, Db, 25Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions 69AH0651
D SUB CONN, RCPT, DB, 25POS, IDC / IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DFR Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, IDC / IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DFR Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L117DBFRA25S L117DBFRA25S-ND L117DBFRA25S 69AH0651
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Db, 25Pos, Idc / Idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details