Stamped Pin DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell, 15 Socket, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L117DAFRCA15S
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight IDC Fl
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.38µm (15µ in) Gold, 4-40 Fixed Front Screwlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L117DAFRCA15S | L117DAFRCA15S-ND | L117DAFRCA15S | 99K7554 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Idc Flat Ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.38Μm (15Μ In) Gold, 4-40 Fixed Front Screwlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Mounting | Free Hanging (In-Line) |