Stamped Pin DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell+Grounding Dimples, 15 Pin, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L117DAFRAA15P
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight IDC Fl
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38µm (15µ in) Gold, M3 Fixed Front Screwlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L117DAFRAA15P | L117DAFRAA15P-ND | L117DAFRAA15P | 99K7541 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Idc Flat Ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38Μm (15Μ In) Gold, M3 Fixed Front Screwlock / Tray Amphenol Communications So... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Mounting | Free Hanging (In-Line) |