Manufacturer: Amphenol Anytek
Win Source Part Number: 002239-KT08015000J0G
Packaging: Bulk
Type: Plug, Blade Pins
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 600V
Wire Gauge or Range - AWG: 8-24 AWG
Color: Green
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3.5
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.902" (22.90mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 41A
Wire Strip Length: 10-11mm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 002239-KT08015000J0G |
| Product Name | Terminal Blocks - KT08015000J0G |
| Mounting | Free Hanging (In-Line) |