ANYTEK Technology Corporation Ltd. Ko 9.52 12P Green (Ral 7035/d) Rohs ; "-" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Mark Platedsolder Pins Staggered By Half Pin Spacing Amphenol Anytek KO12215100J0G

Description
KO 9.52 12P Green (RAL 7035/D) ROHS ; "-" Brass Combination type Ni-plated tail length Contact with bright Tin plated MARK platedSolder pins staggered by half pin spacing
Description
KO 9.52 12P Green (RAL 7035/D) ROHS ; "-" Brass Combination type Ni-plated tail length Contact with bright Tin plated MARK platedSolder pins staggered by half pin spacing

Suppliers

Company
Product
Description
Supplier Links
Ko 9.52 12P Green (Ral 7035/d) Rohs ;
Chicago, IL, United States
Ko 9.52 12P Green (Ral 7035/d) Rohs ; "-" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Mark Platedsolder Pins Staggered By Half Pin Spacing Amphenol Anytek
33X9774
Ko 9.52 12P Green (Ral 7035/d) Rohs ; "-" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Mark Platedsolder Pins Staggered By Half Pin Spacing Amphenol Anytek 33X9774
KO 9.52 12P Green (RAL 7035/D) ROHS ; "-" Brass Combination type Ni-plated tail length Contact with bright Tin plated MARK platedSolder pins staggered by half pin spacing

KO 9.52 12P Green (RAL 7035/D) ROHS ; "-" Brass Combination type Ni-plated tail length Contact with bright Tin plated MARK platedSolder pins staggered by half pin spacing

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33X9774
Product Name Ko 9.52 12P Green (Ral 7035/d) Rohs ; "-" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Mark Platedsolder Pins Staggered By Half Pin Spacing Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers