Amphenol Corporation Terminal Blocks - KO0521510000G KO0521510000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 854479-KO0521510000G Series: KO Features: Position Wire to Board Terminal Block Package: Bulk Family Name: KO05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 20020734-S051B01LF-N D, KO05215100J0G, KO05215100J0G-ND, 20020734-S051B01LF, KO0521510000GINACTIV E
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 854479-KO0521510000G Series: KO Features: Position Wire to Board Terminal Block Package: Bulk Family Name: KO05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 20020734-S051B01LF-N D, KO05215100J0G, KO05215100J0G-ND, 20020734-S051B01LF, KO0521510000GINACTIV E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - KO0521510000G - 854479-KO0521510000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - KO0521510000G
854479-KO0521510000G
Terminal Blocks - KO0521510000G 854479-KO0521510000G
Manufacturer: Amphenol Anytek Win Source Part Number: 854479-KO0521510000G Series: KO Features: Position Wire to Board Terminal Block Package: Bulk Family Name: KO05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 20020734-S051B01LF-N D, KO05215100J0G, KO05215100J0G-ND, 20020734-S051B01LF, KO0521510000GINACTIV E

Manufacturer: Amphenol Anytek
Win Source Part Number: 854479-KO0521510000G
Series: KO
Features: Position Wire to Board Terminal Block
Package: Bulk
Family Name: KO05
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 20020734-S051B01LF-ND, KO05215100J0G, KO05215100J0G-ND, 20020734-S051B01LF, KO0521510000GINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 854479-KO0521510000G
Product Name Terminal Blocks - KO0521510000G
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details