Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board KO0321510000G

Description
Win Source Part Number: 1314881-KO0321510000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: KO Positions Per Level: 3 Number of Levels: 1 Pitch: 0.375" (9.53mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 10-24 AWG Housing Material: Thermoplastic Voltage: 600 V Current: 30 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.62 Nm (5.5 Lb-In) Screw Thread: M3.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: KO03
Request a Quote Datasheet
Description
Win Source Part Number: 1314881-KO0321510000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: KO Positions Per Level: 3 Number of Levels: 1 Pitch: 0.375" (9.53mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 10-24 AWG Housing Material: Thermoplastic Voltage: 600 V Current: 30 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.62 Nm (5.5 Lb-In) Screw Thread: M3.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: KO03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1314881-KO0321510000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1314881-KO0321510000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1314881-KO0321510000G
Win Source Part Number: 1314881-KO0321510000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: KO Positions Per Level: 3 Number of Levels: 1 Pitch: 0.375" (9.53mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 10-24 AWG Housing Material: Thermoplastic Voltage: 600 V Current: 30 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.62 Nm (5.5 Lb-In) Screw Thread: M3.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: KO03

Win Source Part Number: 1314881-KO0321510000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: KO
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.375" (9.53mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 10-24 AWG
Housing Material: Thermoplastic
Voltage: 600 V
Current: 30 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.62 Nm (5.5 Lb-In)
Screw Thread: M3.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: KO03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314881-KO0321510000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details