Amphenol Sine Systems Audio Connectors KM2PB-AU

Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1848-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1848-ND
Audio Connectors 889-1848-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-KM2PB-AU
Electronic Connector 377-KM2PB-AU
Jack plug 3.5 mm black 2P, KM2PB-AU, Amphenol Product overview: KM2PB-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KM2PB-AU can be used for catalog matching and distributor lookup.

Jack plug 3.5 mm black 2P, KM2PB-AU, Amphenol Product overview: KM2PB-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KM2PB-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel KM2PB-AU - PEI-Genesis
Philadelphia, PA, United States
AUD 3.5mm PH STR MONO GOLD

AUD 3.5mm PH STR MONO GOLD

Buy Now
Jack Plugs & Sockets - 2617962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617962
Jack Plugs & Sockets 2617962
Amphenol Industrial KM2PB-AU Jack

Amphenol Industrial KM2PB-AU Jack

Supplier's Site
Jack Plugs & Sockets - 2617961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617961
Jack Plugs & Sockets 2617961
Amphenol Industrial KM2PB-AU Jack

Amphenol Industrial KM2PB-AU Jack

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol - 23AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
23AC1143
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol 23AC1143
CONNECTOR, MONO PLUG, 3.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 3.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. PEI-Genesis RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1848-ND 377-KM2PB-AU Amphenol Tuchel KM2PB-AU 2617962 KM2PB-AU 23AC1143
Product Name Audio Connectors Electronic Connector Jack Plugs & Sockets Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 6.3 mm - 4833.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details