Amphenol Sine Systems Jack Plugs & Sockets KM2P

Description
Amphenol Industrial KM2P Jack
Request a Quote Datasheet
Description
Amphenol Industrial KM2P Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 2617955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617955
Jack Plugs & Sockets 2617955
Amphenol Industrial KM2P Jack

Amphenol Industrial KM2P Jack

Supplier's Site
Jack Plugs & Sockets - 2617956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617956
Jack Plugs & Sockets 2617956
Amphenol Industrial KM2P Jack

Amphenol Industrial KM2P Jack

Supplier's Site
Singapore, Singapore
Electronic Connector
377-KM2P
Electronic Connector 377-KM2P
Jack plug 3.5 mm nickel-plated 2P, KM2P, Amphenol Product overview: KM2P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KM2P can be used for catalog matching and distributor lookup.

Jack plug 3.5 mm nickel-plated 2P, KM2P, Amphenol Product overview: KM2P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KM2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel KM2P - PEI-Genesis
Philadelphia, PA, United States
AUD 3.5mm PH STR MONO NI

AUD 3.5mm PH STR MONO NI

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Audio Connectors - 889-1847-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1847-ND
Audio Connectors 889-1847-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol - 23AC1142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
23AC1142
Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol 23AC1142
CONNECTOR, MONO PLUG, 3.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 3.5MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617955 377-KM2P Amphenol Tuchel KM2P KM2P 889-1847-ND 23AC1142
Product Name Jack Plugs & Sockets Electronic Connector Audio Connectors Connector, Mono Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3217 - Powell Electronics, Inc.
Specs
Termination PCB
View Details