Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - KD1670500000G KD1670500000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 777995-KD1670500000G Series: KD Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-24 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.429" (10.90mm) Wire Strip Length: 11-12mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 777995-KD1670500000G Series: KD Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-24 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.429" (10.90mm) Wire Strip Length: 11-12mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - KD1670500000G - 777995-KD1670500000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - KD1670500000G
777995-KD1670500000G
Terminal Blocks - Headers, Plugs and Sockets - KD1670500000G 777995-KD1670500000G
Manufacturer: Amphenol Anytek Win Source Part Number: 777995-KD1670500000G Series: KD Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-24 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Insulation Height: 0.429" (10.90mm) Wire Strip Length: 11-12mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 777995-KD1670500000G
Series: KD
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - UL: 12A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-24 AWG
Color: Green
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Insulation Height: 0.429" (10.90mm)
Wire Strip Length: 11-12mm
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 370-KD1670500000G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
370-KD1670500000G
Electronic Connector 370-KD1670500000G
TERM BLOCK PLUG 16POS STR 5MM Product overview: KD1670500000G from Amphenol Anytek is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-KD1670500000G can be used for catalog matching and distributor lookup.

TERM BLOCK PLUG 16POS STR 5MM Product overview: KD1670500000G from Amphenol Anytek is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-KD1670500000G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 777995-KD1670500000G 370-KD1670500000G
Product Name Terminal Blocks - Headers, Plugs and Sockets - KD1670500000G Electronic Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products