Amphenol Industrial Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol Industrial JTPQ00RT18-35SA-014

Description
JT 66C 66#22D SKT RECP
Request a Quote
Description
JT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT18-35SA-014 - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT RECP

JT 66C 66#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol Industrial - 96J5549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol Industrial
96J5549
Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol Industrial 96J5549
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 66 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT18-35SA-014 96J5549
Product Name Circular Connector Receptacle, Size 18, 66 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details