Amphenol Corporation
JTPQ00RT14-5S-023
Description
JT 5C 5#16 SKT WALL RECP
Request a Quote
Email Supplier
Description
JT 5C 5#16 SKT WALL RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol JTPQ00RT14-5S-023 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details