Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-8-35S-023

Description
JT 6C 6#22D SKT RECP
Request a Quote Datasheet
Description
JT 6C 6#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-8-35S-023 - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT RECP

JT 6C 6#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial - 95K5028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial
95K5028
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial 95K5028
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-8-35S-023 95K5028
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers