Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-8-35P-014

Description
JT 6C 6#22D PIN WALL RECP
Request a Quote
Description
JT 6C 6#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-8-35P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN WALL RECP

JT 6C 6#22D PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial - 31K2511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial
31K2511
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial 31K2511
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper AlloyRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-8-35P-014 31K2511
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details