Amphenol Corporation Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol JTPQ00RT-22-35S

Description
JT 100C 100#22D SKT RECP
Request a Quote
Description
JT 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-22-35S - PEI-Genesis
Philadelphia, PA, United States
JT 100C 100#22D SKT RECP

JT 100C 100#22D SKT RECP

Buy Now
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol - 40M0012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol
40M0012
Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol 40M0012
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-22-35S 40M0012
Product Name Circular Connector Receptacle Size 22, 100 Position, Wall; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products